Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Red, 6V; Led Color Dialight 609-2112-120F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Red, 6V; Led Color Dialight - 30K5141 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Red, 6V; Led Color Dialight
30K5141
Panel Mount Indicator, Led, 9.3Mm, Red, 6V; Led Color Dialight 30K5141
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5141
Product Name Panel Mount Indicator, Led, 9.3Mm, Red, 6V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SLR-56VRTE7-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZM2CYK67S30MAV-HTACT-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details