Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
DIALIGHT CORP.
609-1322-320F -- 9MM PMI Y 6V BLK HSG W GASKT ROHS COMPLIANT DIALIGHT
Dialight Corp.
9Mm Pmi Y 6V Blk Hsg W Gaskt Rohs Compliant Dialight
609-1322-320F
Description
9MM PMI Y 6V BLK HSG W GASKT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
9MM PMI Y 6V BLK HSG W GASKT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
9Mm Pmi Y 6V Blk Hsg W Gaskt Rohs Compliant Dialight
56T2636
9Mm Pmi Y 6V Blk Hsg W Gaskt Rohs Compliant Dialight
56T2636
9MM PMI Y 6V BLK HSG W GASKT ROHS COMPLIANT: YES
9MM PMI Y 6V BLK HSG W GASKT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
56T2636
Product Name
9Mm Pmi Y 6V Blk Hsg W Gaskt Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
UV LEDs
1736355
Specs
LED Package:
3 x 2 x 1mm
LED Type
Ultraviolet
Peak Wavelength
380 nm (3800 Å)
View Details
Light in Motion LLC
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes
F5U308
Specs
LED Package:
TO-46
LED Type
Ultraviolet
Peak Wavelength
308 nm (3080 Å)
View Details
Broadcom Inc.
Surface Mount Auto Focus Lamp
ASMT-FJ60-AFJ00
Specs
LED Type
Orange
Peak Wavelength
612 nm (6120 Å)
Viewing Angle
10 degrees
View Details
3
suppliers