Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Yellow, 12V; Led Color Dialight 609-1312-130F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Yellow, 12V; Led Color Dialight - 30K5136 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Yellow, 12V; Led Color Dialight
30K5136
Panel Mount Indicator, Led, 9.3Mm, Yellow, 12V; Led Color Dialight 30K5136
PANEL MOUNT INDICATOR, LED, 9.3MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Yellow, 9.3 Mm, 12 Vdc, 15 Ma, 90 Mcd, Ip66 Rohs Compliant Dialight - 93K4700 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Yellow, 9.3 Mm, 12 Vdc, 15 Ma, 90 Mcd, Ip66 Rohs Compliant Dialight
93K4700
Led Panel Mount Indicator, Yellow, 9.3 Mm, 12 Vdc, 15 Ma, 90 Mcd, Ip66 Rohs Compliant Dialight 93K4700
LED Panel Mount Indicator, Yellow, 9.3 mm, 12 VDC, 15 mA, 90 mcd, IP66 RoHS Compliant: Yes

LED Panel Mount Indicator, Yellow, 9.3 mm, 12 VDC, 15 mA, 90 mcd, IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5136 93K4700
Product Name Panel Mount Indicator, Led, 9.3Mm, Yellow, 12V; Led Color Dialight Led Panel Mount Indicator, Yellow, 9.3 Mm, 12 Vdc, 15 Ma, 90 Mcd, Ip66 Rohs Compliant Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details