Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight 609-1222-140F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight - 30K5134 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight
30K5134
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight 30K5134
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5134
Product Name Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-SML-LXT0805SIUGUBWCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 632 nm (4680 to 6320 Å)
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details