Dialight Corp. INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, GREEN 609-1222-130F

Description
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.
Datasheet
Description
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, GREEN - 70081924 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, GREEN
70081924
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, GREEN 70081924
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
609-1222-130F
LED Panel Mount Indicators 609-1222-130F
LED Panel Mount Indicators 9MM PMI GREEN 12V BL

LED Panel Mount Indicators 9MM PMI GREEN 12V BL

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081924 609-1222-130F
Product Name INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 12VDC, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type 1/2-Inch NPT Male Pipe
View Details