Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight 609-1212-140F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight - 30K5131 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight
30K5131
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight 30K5131
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Green, 9.3 Mm, 24 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight - 93K4695 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 9.3 Mm, 24 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight
93K4695
Led Panel Mount Indicator, Green, 9.3 Mm, 24 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight 93K4695
LED Panel Mount Indicator, Green, 9.3 mm, 24 VDC, 15 mA, 110 mcd, IP66 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 9.3 mm, 24 VDC, 15 mA, 110 mcd, IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5131 93K4695
Product Name Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight Led Panel Mount Indicator, Green, 9.3 Mm, 24 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details