Dialight Corp. Led Panel Mount Indicator, Green, 9.3 Mm, 12 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight 609-1212-130F

Description
LED Panel Mount Indicator, Green, 9.3 mm, 12 VDC, 15 mA, 110 mcd, IP66 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Green, 9.3 mm, 12 VDC, 15 mA, 110 mcd, IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Green, 9.3 Mm, 12 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight - 93K4694 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 9.3 Mm, 12 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight
93K4694
Led Panel Mount Indicator, Green, 9.3 Mm, 12 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight 93K4694
LED Panel Mount Indicator, Green, 9.3 mm, 12 VDC, 15 mA, 110 mcd, IP66 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 9.3 mm, 12 VDC, 15 mA, 110 mcd, IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight - 30K5130 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight
30K5130
Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight 30K5130
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K4694 30K5130
Product Name Led Panel Mount Indicator, Green, 9.3 Mm, 12 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details