Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight 609-1122-130F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight - 30K5127 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight
30K5127
Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight 30K5127
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5127
Product Name Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details