Dialight Corp. Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Dialight 608-3331-110F

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Colour:Yellow; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Colour:Yellow; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Dialight - 30K5120 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Dialight
30K5120
Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Dialight 30K5120
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Colour:Yellow; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Colour:Yellow; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5120
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE4047C5-UB - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Optoelectronics - LED Lighting - White - 1061398-GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 2.8 volts
View Details
2 suppliers