Dialight Corp. Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight 608-3231-110F

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight - 30K5119 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight
30K5119
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight 30K5119
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5119
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 67-1695-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
4 suppliers