Dialight Corp. Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Dialight 608-1232-230F

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Dialight - 30K5103 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Dialight
30K5103
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Dialight 30K5103
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5103
Product Name Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Infrared Emitter - MTE9440M3A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 940 nm (9400 Å)
View Details