Dialight Corp. Panel Mount Indicator, Led, 8Mm, Green, 6V; Led Color Dialight 608-1232-220F

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 6V; Led Color Dialight - 30K5102 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 6V; Led Color Dialight
30K5102
Panel Mount Indicator, Led, 8Mm, Green, 6V; Led Color Dialight 30K5102
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5102
Product Name Panel Mount Indicator, Led, 8Mm, Green, 6V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-3895-6-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 90 degrees
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details