Dialight Corp. Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight 608-1231-110F

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight - 30K5101 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight
30K5101
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight 30K5101
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5101
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details