Dialight Corp. INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED 608-1132-240F

Description
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED
Datasheet
Description
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED - 70081898 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED
70081898
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED 70081898
INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED

INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
608-1132-240F
LED Panel Mount Indicators 608-1132-240F
LED Panel Mount Indicators 8MM RED LED PMI

LED Panel Mount Indicators 8MM RED LED PMI

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081898 608-1132-240F
Product Name INDICATOR, 8MM LED PANEL MOUNT, SNAP-INMOUNT, 24V, RED LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR8L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Specs
Lamp Type LED Lamps
View Details