Dialight Corp. Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight 608-1131-110F

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Red RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight - 30K5095 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight
30K5095
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight 30K5095
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5095
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
View Details