Dialight Corp. LED PNL MT 7MM 12V CHROME RED 6071112130F

Description
LED PNL MT 7MM 12V CHROME RED
Description
LED PNL MT 7MM 12V CHROME RED

Suppliers

Company
Product
Description
Supplier Links
LED PNL MT 7MM 12V CHROME RED - 204-6071112130F - Utmel Electronic Limited
Hong Kong, China
LED PNL MT 7MM 12V CHROME RED
204-6071112130F
LED PNL MT 7MM 12V CHROME RED 204-6071112130F
LED PNL MT 7MM 12V CHROME RED

LED PNL MT 7MM 12V CHROME RED

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-6071112130F
Product Name LED PNL MT 7MM 12V CHROME RED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details