Dialight Corp. Led Panel Indicator, 7.2Mm, Yel, 24Vdc; Led Color Dialight 607-3332-340F

Description
LED PANEL INDICATOR, 7.2MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 7.2MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 7.2Mm, Yel, 24Vdc; Led Color Dialight - 56T2622 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 7.2Mm, Yel, 24Vdc; Led Color Dialight
56T2622
Led Panel Indicator, 7.2Mm, Yel, 24Vdc; Led Color Dialight 56T2622
LED PANEL INDICATOR, 7.2MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66, NEMA 4X RoHS Compliant: Yes

LED PANEL INDICATOR, 7.2MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56T2622
Product Name Led Panel Indicator, 7.2Mm, Yel, 24Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-ACS-CY0Z0251-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers