Dialight Corp. Led Panel Indicator, 7.2Mm, Grn, 24Vdc; Led Color Dialight 607-3232-340F

Description
LED PANEL INDICATOR, 7.2MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 7.2MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 7.2Mm, Grn, 24Vdc; Led Color Dialight - 56T2619 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 7.2Mm, Grn, 24Vdc; Led Color Dialight
56T2619
Led Panel Indicator, 7.2Mm, Grn, 24Vdc; Led Color Dialight 56T2619
LED PANEL INDICATOR, 7.2MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 7.2MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56T2619
Product Name Led Panel Indicator, 7.2Mm, Grn, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details