Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight 607-3232-130F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight - 30K5092 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight
30K5092
Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight 30K5092
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5092
Product Name Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
Super Nova 4 LED Module White - MD-EL-SN4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 1080 milliwatts
View Details