Dialight Corp. INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V 607-3232-130F

Description
INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V
Datasheet
Description
INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V - 70081889 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V
70081889
INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V 70081889
INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V

INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
607-3232-130F
LED Panel Mount Indicators 607-3232-130F
LED Panel Mount Indicators GREEN DIFFUSED 12 VOLT

LED Panel Mount Indicators GREEN DIFFUSED 12 VOLT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081889 607-3232-130F
Product Name INDICATOR, PANEL MOUNT, LED, 7MM, GREEN, 12V LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1246402 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
View Details