Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Green, 6V; Led Color Dialight 607-3232-120F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66; Product Range:-; Colour:Green; Features:15 mA RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66; Product Range:-; Colour:Green; Features:15 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Green, 6V; Led Color Dialight - 30K5091 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Green, 6V; Led Color Dialight
30K5091
Panel Mount Indicator, Led, 7.2Mm, Green, 6V; Led Color Dialight 30K5091
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66; Product Range:-; Colour:Green; Features:15 mA RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP66; Product Range:-; Colour:Green; Features:15 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5091
Product Name Panel Mount Indicator, Led, 7.2Mm, Green, 6V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details