Dialight Corp. Led Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight 607-3132-330F

Description
LED PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight - 56T2615 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight
56T2615
Led Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight 56T2615
LED PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56T2615
Product Name Led Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details