Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight 607-3132-130F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight - 30K5090 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight
30K5090
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight 30K5090
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5090
Product Name Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-SLA560BN4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - XLFWS14W-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 30 degrees
View Details