Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight 607-3132-130

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight - 50F6131 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight
50F6131
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight 50F6131
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50F6131
Product Name Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details