Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight 607-3132-120F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:-; Colour:Red; Features:15 mA RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:-; Colour:Red; Features:15 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight - 30K5089 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight
30K5089
Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight 30K5089
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:-; Colour:Red; Features:15 mA RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP66; Product Range:-; Colour:Red; Features:15 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5089
Product Name Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers