Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Yellow, 6V; Led Color Dialight 607-2312-120F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Yellow, 6V; Led Color Dialight - 30K5087 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Yellow, 6V; Led Color Dialight
30K5087
Panel Mount Indicator, Led, 7.2Mm, Yellow, 6V; Led Color Dialight 30K5087
PANEL MOUNT INDICATOR, LED, 7.2MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5087
Product Name Panel Mount Indicator, Led, 7.2Mm, Yellow, 6V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Circular LED lamp - SLR-325DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details