Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight 607-2212-130F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is designed for a 7.2 mm mounting hole and operates at 12 VDC with a current draw of 15 mA. It emits a brightness of 50 millicandelas (mcd) and is housed in a watertight design that meets NEMA 4X/IP66 standards, making it suitable for harsh environments. The indicator has a long operational life of approximately 100,000 hours and is RoHS compliant. It features electrical connections through solder terminals and can be mounted with a lock washer and nut. The operating temperature range is from -30°C to +85°C, while the storage temperature range is from -40°C to +85°C. The housing material varies depending on the LED position, with options for chrome-plated brass or polycarbonate.

Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is designed for a 7.2 mm mounting hole and operates at 12 VDC with a current draw of 15 mA. It emits a brightness of 50 millicandelas (mcd) and is housed in a watertight design that meets NEMA 4X/IP66 standards, making it suitable for harsh environments. The indicator has a long operational life of approximately 100,000 hours and is RoHS compliant. It features electrical connections through solder terminals and can be mounted with a lock washer and nut. The operating temperature range is from -30°C to +85°C, while the storage temperature range is from -40°C to +85°C. The housing material varies depending on the LED position, with options for chrome-plated brass or polycarbonate.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight - 30K5085 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight
30K5085
Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight 30K5085
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Green, 7.2 Mm, 12 Vdc, 15 Ma, 50 Mcd, Ip66 Rohs Compliant Dialight - 93K4682 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 7.2 Mm, 12 Vdc, 15 Ma, 50 Mcd, Ip66 Rohs Compliant Dialight
93K4682
Led Panel Mount Indicator, Green, 7.2 Mm, 12 Vdc, 15 Ma, 50 Mcd, Ip66 Rohs Compliant Dialight 93K4682
LED Panel Mount Indicator, Green, 7.2 mm, 12 VDC, 15 mA, 50 mcd, IP66 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 7.2 mm, 12 VDC, 15 mA, 50 mcd, IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5085 93K4682
Product Name Panel Mount Indicator, Led, 7.2Mm, Green, 12V; Led Color Dialight Led Panel Mount Indicator, Green, 7.2 Mm, 12 Vdc, 15 Ma, 50 Mcd, Ip66 Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details