Dialight Corp. INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN 607-2212-130F

Description
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN - 70081884 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN
70081884
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN 70081884
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN

INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
607-2212-130F
LED Panel Mount Indicators 607-2212-130F
LED Panel Mount Indicators GREEN DIFFUSED 12 VOLT

LED Panel Mount Indicators GREEN DIFFUSED 12 VOLT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081884 607-2212-130F
Product Name INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 12V, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details