Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Green, 2V; Led Color Dialight 607-2212-110F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Green, 2V; Led Color Dialight - 30K5083 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Green, 2V; Led Color Dialight
30K5083
Panel Mount Indicator, Led, 7.2Mm, Green, 2V; Led Color Dialight 30K5083
PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5083
Product Name Panel Mount Indicator, Led, 7.2Mm, Green, 2V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - ASMT-MA00-AGHQ0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 586 nm (5860 Å)
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details