Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight 607-2112-120F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight - 30K5081 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight
30K5081
Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight 30K5081
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5081
Product Name Panel Mount Indicator, Led, 7.2Mm, Red, 6V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 846-SLR-343VCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1497-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details