Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Red, 2V; Led Color Dialight 607-2112-110F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Red, 2V; Led Color Dialight - 30K5080 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Red, 2V; Led Color Dialight
30K5080
Panel Mount Indicator, Led, 7.2Mm, Red, 2V; Led Color Dialight 30K5080
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5080
Product Name Panel Mount Indicator, Led, 7.2Mm, Red, 2V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 475-GFCSHPM2.24-2T4T-1-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 727 nm (7270 Å)
View Details
2 suppliers