Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Yellow, 12V; Led Color Dialight 607-1312-130F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Bulb Size:4mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Bulb Size:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Yellow, 12V; Led Color Dialight - 30K5079 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Yellow, 12V; Led Color Dialight
30K5079
Panel Mount Indicator, Led, 7.2Mm, Yellow, 12V; Led Color Dialight 30K5079
PANEL MOUNT INDICATOR, LED, 7.2MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Bulb Size:4mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP66; Product Range:607 Series; Bulb Size:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5079
Product Name Panel Mount Indicator, Led, 7.2Mm, Yellow, 12V; Led Color Dialight
LED Package: 4mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12U1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details