Dialight Corp. Led Panel Indicator, 7.2Mm, Grn, 2Vdc; Led Color Dialight 607-1212-110F

Description
LED PANEL INDICATOR, 7.2MM, GRN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 7.2MM, GRN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 7.2Mm, Grn, 2Vdc; Led Color Dialight - 30K5074 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 7.2Mm, Grn, 2Vdc; Led Color Dialight
30K5074
Led Panel Indicator, 7.2Mm, Grn, 2Vdc; Led Color Dialight 30K5074
LED PANEL INDICATOR, 7.2MM, GRN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 7.2MM, GRN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5074
Product Name Led Panel Indicator, 7.2Mm, Grn, 2Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MD8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 605 nm (5720 to 6050 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details