Dialight Corp. Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight 607-1112-130F

Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:22.1mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:22.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight - 30K5073 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight
30K5073
Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight 30K5073
PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:22.1mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.2MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:15mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:22.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5073
Product Name Panel Mount Indicator, Led, 7.2Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details