Dialight Corp. Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight 606-2415-130F

Description
INDICATOR, LED PANEL MOUNT, RED/GREEN, 12V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 35mcd, G 18mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, RED/GREEN, 12V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 35mcd, G 18mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight - 30K5069 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight
30K5069
Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight 30K5069
INDICATOR, LED PANEL MOUNT, RED/GREEN, 12V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 35mcd, G 18mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, RED/GREEN, 12V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 35mcd, G 18mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
606-2415-130F
LED Panel Mount Indicators 606-2415-130F
LED Panel Mount Indicators RED/GREEN DIFFUSED 12 VOLT

LED Panel Mount Indicators RED/GREEN DIFFUSED 12 VOLT

Buy Now Datasheet
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 12V, RED/GREEN - 70081878 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 12V, RED/GREEN
70081878
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 12V, RED/GREEN 70081878
INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 12V, RED/GREEN

INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 12V, RED/GREEN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K5069 606-2415-130F 70081878
Product Name Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight LED Panel Mount Indicators INDICATOR, LED PANEL MOUNT, 6MM MOUNTING HOLE, 12V, RED/GREEN
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Green Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details