Dialight Corp. Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight 606-2311-110F

Description
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight - 30K5066 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight
30K5066
Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight 30K5066
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5066
Product Name Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-4377-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details