Dialight Corp. Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight 606-2211-110F

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight - 30K5065 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight
30K5065
Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight 30K5065
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5065
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA4040LQBS/D-AMTDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details