Dialight Corp. Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight 606-2111-110F

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:5mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:5mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight - 30K5064 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight
30K5064
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight 30K5064
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:5mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:5mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Red, 6 Mm, 2 Vdc, 5 Ma, 8 Mcd, Not Rated Rohs Compliant Dialight - 74M7594 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Red, 6 Mm, 2 Vdc, 5 Ma, 8 Mcd, Not Rated Rohs Compliant Dialight
74M7594
Led Panel Mount Indicator, Red, 6 Mm, 2 Vdc, 5 Ma, 8 Mcd, Not Rated Rohs Compliant Dialight 74M7594
LED Panel Mount Indicator, Red, 6 mm, 2 VDC, 5 mA, 8 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Red, 6 mm, 2 VDC, 5 mA, 8 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5064 74M7594
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight Led Panel Mount Indicator, Red, 6 Mm, 2 Vdc, 5 Ma, 8 Mcd, Not Rated Rohs Compliant Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details