Dialight Corp. Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight 606-1415-130

Description
INDICATOR, LED PANEL MOUNT, RED/GREEN, 12V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 35mcd, G 18mcd; IP / NEMA Rating:Not Rated RoHS Compliant: No
Description
INDICATOR, LED PANEL MOUNT, RED/GREEN, 12V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 35mcd, G 18mcd; IP / NEMA Rating:Not Rated RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Dialight 606 Series LED Panel Mount Indicator (part number 66F5992) features a red/green bi-color design suitable for a 12V DC application. It is designed for a 6mm mounting hole and has a maximum panel thickness of 0.138 inches (3.5 mm). The indicator has a long operational life of approximately 100,000 hours and consumes significantly less power compared to incandescent indicators, generating no heat during operation. This product is RoHS compliant and is available in a common cathode configuration. The electrical connection includes six-inch 24 AWG lead wires for bi-color options. The operating temperature range is from -25°C to +85°C, making it suitable for various environments. The housing is made of chrome-plated brass, ensuring durability. This indicator is ideal for applications such as power indication, status indication, and warning signals.

Datasheet Summary
Powered by GS/AI

The Dialight 606 Series LED Panel Mount Indicator (part number 66F5992) features a red/green bi-color design suitable for a 12V DC application. It is designed for a 6mm mounting hole and has a maximum panel thickness of 0.138 inches (3.5 mm). The indicator has a long operational life of approximately 100,000 hours and consumes significantly less power compared to incandescent indicators, generating no heat during operation. This product is RoHS compliant and is available in a common cathode configuration. The electrical connection includes six-inch 24 AWG lead wires for bi-color options. The operating temperature range is from -25°C to +85°C, making it suitable for various environments. The housing is made of chrome-plated brass, ensuring durability. This indicator is ideal for applications such as power indication, status indication, and warning signals.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight - 66F5992 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight
66F5992
Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight 66F5992
INDICATOR, LED PANEL MOUNT, RED/GREEN, 12V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 35mcd, G 18mcd; IP / NEMA Rating:Not Rated RoHS Compliant: No

INDICATOR, LED PANEL MOUNT, RED/GREEN, 12V; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:-; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 35mcd, G 18mcd; IP / NEMA Rating:Not Rated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 66F5992
Product Name Indicator, Led Panel Mount, Red/green, 12V; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-428-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illuminated Flush Push Button - 2ALF5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LED Indication - UB201KW03CF-1JB - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
2 suppliers
RSL Radiant Sound Modules - RSL-SMM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details