Dialight Corp. Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight 606-1311-110F

Description
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight - 30K5060 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight
30K5060
Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight 30K5060
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5060
Product Name Panel Mount Indicator, Led, 6Mm, Yellow, 2V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K) - AA3528VR41S-C1 - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details