Dialight Corp. Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight 606-1211-110F

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 606 Series Panel Mount Indicator from Dialight is designed for a 6mm mounting hole and operates at 2 VDC. This specific model features a green LED with a forward current of 15 mA and a luminous intensity of 30 mcd. It is RoHS compliant and has a long operational life of approximately 100,000 hours, making it suitable for various applications including power indication and status signaling. The indicator can be mounted either protruding or recessed, with a maximum panel thickness of 0.138 inches (3.5 mm). It requires a current limiting resistor for operation. The housing is made of chrome-plated brass, ensuring durability. The operating temperature range is from -25°C to +85°C, while the storage temperature can go up to +100°C. This product is ideal for engineers looking for a reliable and efficient LED indicator for their projects.

Datasheet Summary
Powered by GS/AI

The 606 Series Panel Mount Indicator from Dialight is designed for a 6mm mounting hole and operates at 2 VDC. This specific model features a green LED with a forward current of 15 mA and a luminous intensity of 30 mcd. It is RoHS compliant and has a long operational life of approximately 100,000 hours, making it suitable for various applications including power indication and status signaling. The indicator can be mounted either protruding or recessed, with a maximum panel thickness of 0.138 inches (3.5 mm). It requires a current limiting resistor for operation. The housing is made of chrome-plated brass, ensuring durability. The operating temperature range is from -25°C to +85°C, while the storage temperature can go up to +100°C. This product is ideal for engineers looking for a reliable and efficient LED indicator for their projects.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight - 30K5058 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight
30K5058
Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight 30K5058
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5058
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series - SLI-343Y8Y - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details