Dialight Corp. Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight 606-1111-110F

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:5mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:5mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight - 30K5057 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight
30K5057
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight 30K5057
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:5mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:5mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:606 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5057
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details