Dialight Corp. Panel Mount Indicator, Led, 5Mm, Green, 2V; Led Color Dialight 605-1211-110F

Description
PANEL MOUNT INDICATOR, LED, 5MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:5mm; Forward Current If:15mA; Luminous Intensity:72mcd; IP / NEMA Rating:Not Rated; Product Range:605 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:5mm; Forward Current If:15mA; Luminous Intensity:72mcd; IP / NEMA Rating:Not Rated; Product Range:605 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5Mm, Green, 2V; Led Color Dialight - 30K5052 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5Mm, Green, 2V; Led Color Dialight
30K5052
Panel Mount Indicator, Led, 5Mm, Green, 2V; Led Color Dialight 30K5052
PANEL MOUNT INDICATOR, LED, 5MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:5mm; Forward Current If:15mA; Luminous Intensity:72mcd; IP / NEMA Rating:Not Rated; Product Range:605 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:5mm; Forward Current If:15mA; Luminous Intensity:72mcd; IP / NEMA Rating:Not Rated; Product Range:605 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Green, 5 Mm, 2 Vdc, 15 Ma, 16 Mcd, Not Rated Rohs Compliant Dialight - 74M7589 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Green, 5 Mm, 2 Vdc, 15 Ma, 16 Mcd, Not Rated Rohs Compliant Dialight
74M7589
Led Panel Mount Indicator, Snap-In, Green, 5 Mm, 2 Vdc, 15 Ma, 16 Mcd, Not Rated Rohs Compliant Dialight 74M7589
LED Panel Mount Indicator, Snap-in, Green, 5 mm, 2 VDC, 15 mA, 16 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Green, 5 mm, 2 VDC, 15 mA, 16 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5052 74M7589
Product Name Panel Mount Indicator, Led, 5Mm, Green, 2V; Led Color Dialight Led Panel Mount Indicator, Snap-In, Green, 5 Mm, 2 Vdc, 15 Ma, 16 Mcd, Not Rated Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details