Dialight Corp. LED Indication - Discrete 5991A40147F

Description
599 SMD LED 0402 0.35MM HEIGHT Y
Request a Quote Datasheet
Description
599 SMD LED 0402 0.35MM HEIGHT Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5991A40147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991A40147FDKR-ND
LED Indication - Discrete 350-5991A40147FDKR-ND
599 SMD LED 0402 0.35MM HEIGHT Y

599 SMD LED 0402 0.35MM HEIGHT Y

Buy Now Datasheet
LED Indication - Discrete - 350-5991A40147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991A40147FTR-ND
LED Indication - Discrete 350-5991A40147FTR-ND
599 SMD LED 0402 0.35MM HEIGHT Y

599 SMD LED 0402 0.35MM HEIGHT Y

Buy Now Datasheet
LED Indication - Discrete - 350-5991A40147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991A40147FCT-ND
LED Indication - Discrete 350-5991A40147FCT-ND
599 SMD LED 0402 0.35MM HEIGHT Y

599 SMD LED 0402 0.35MM HEIGHT Y

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5991A40147FDKR-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 118 to 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED White Lighting - 516-2132-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers