599 SMD LED 0402 0.35MM HEIGHT O
599 SMD LED 0402 0.35MM HEIGHT O
599 SMD LED 0402 0.35MM HEIGHT O
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5991A30147FTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0402 (1005 Metric) |
| LED Type | Orange |
| Peak Wavelength | 606 nm (6060 Å) |
| Viewing Angle | 118 to 160 degrees |