Dialight Corp. LED Indication - Discrete 5991A10147F

Description
599 SMD LED 0402 0.35MM HEIGHT R
Request a Quote Datasheet
Description
599 SMD LED 0402 0.35MM HEIGHT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5991A10147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991A10147FCT-ND
LED Indication - Discrete 350-5991A10147FCT-ND
599 SMD LED 0402 0.35MM HEIGHT R

599 SMD LED 0402 0.35MM HEIGHT R

Buy Now Datasheet
LED Indication - Discrete - 350-5991A10147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991A10147FDKR-ND
LED Indication - Discrete 350-5991A10147FDKR-ND
599 SMD LED 0402 0.35MM HEIGHT R

599 SMD LED 0402 0.35MM HEIGHT R

Buy Now Datasheet
LED Indication - Discrete - 350-5991A10147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991A10147FTR-ND
LED Indication - Discrete 350-5991A10147FTR-ND
599 SMD LED 0402 0.35MM HEIGHT R

599 SMD LED 0402 0.35MM HEIGHT R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5991A10147FCT-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 118 to 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers