Dialight Corp. LED Indication - Discrete 5991190147F

Description
599 SMD LED 0805 2.0X1.3X0.8MM B
Request a Quote Datasheet
Description
599 SMD LED 0805 2.0X1.3X0.8MM B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5991190147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991190147FTR-ND
LED Indication - Discrete 350-5991190147FTR-ND
599 SMD LED 0805 2.0X1.3X0.8MM B

599 SMD LED 0805 2.0X1.3X0.8MM B

Buy Now Datasheet
LED Indication - Discrete - 350-5991190147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991190147FCT-ND
LED Indication - Discrete 350-5991190147FCT-ND
599 SMD LED 0805 2.0X1.3X0.8MM B

599 SMD LED 0805 2.0X1.3X0.8MM B

Buy Now Datasheet
LED Indication - Discrete - 350-5991190147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991190147FDKR-ND
LED Indication - Discrete 350-5991190147FDKR-ND
599 SMD LED 0805 2.0X1.3X0.8MM B

599 SMD LED 0805 2.0X1.3X0.8MM B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5991190147FTR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details