Dialight Corp. LED Indication - Discrete 5991130147F

Description
599 SMD LED 0805 2.0X1.3X0.8MM O
Request a Quote Datasheet
Description
599 SMD LED 0805 2.0X1.3X0.8MM O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5991130147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991130147FCT-ND
LED Indication - Discrete 350-5991130147FCT-ND
599 SMD LED 0805 2.0X1.3X0.8MM O

599 SMD LED 0805 2.0X1.3X0.8MM O

Buy Now Datasheet
LED Indication - Discrete - 350-5991130147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991130147FTR-ND
LED Indication - Discrete 350-5991130147FTR-ND
599 SMD LED 0805 2.0X1.3X0.8MM O

599 SMD LED 0805 2.0X1.3X0.8MM O

Buy Now Datasheet
LED Indication - Discrete - 350-5991130147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991130147FDKR-ND
LED Indication - Discrete 350-5991130147FDKR-ND
599 SMD LED 0805 2.0X1.3X0.8MM O

599 SMD LED 0805 2.0X1.3X0.8MM O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5991130147FCT-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238166-SSF-LXH100ID-01 - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
2 suppliers