Dialight Corp. LED Indication - Discrete 5991110147F

Description
599 SMD LED 0805 2.0X1.3X0.8MM R
Request a Quote Datasheet
Description
599 SMD LED 0805 2.0X1.3X0.8MM R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5991110147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991110147FCT-ND
LED Indication - Discrete 350-5991110147FCT-ND
599 SMD LED 0805 2.0X1.3X0.8MM R

599 SMD LED 0805 2.0X1.3X0.8MM R

Buy Now Datasheet
LED Indication - Discrete - 350-5991110147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991110147FDKR-ND
LED Indication - Discrete 350-5991110147FDKR-ND
599 SMD LED 0805 2.0X1.3X0.8MM R

599 SMD LED 0805 2.0X1.3X0.8MM R

Buy Now Datasheet
LED Indication - Discrete - 350-5991110147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991110147FTR-ND
LED Indication - Discrete 350-5991110147FTR-ND
599 SMD LED 0805 2.0X1.3X0.8MM R

599 SMD LED 0805 2.0X1.3X0.8MM R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5991110147FCT-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details