Dialight Corp. LED Indication - Discrete 5991080147F

Description
599 SMD LED 0603 0.60MM HEIGHT G
Request a Quote Datasheet
Description
599 SMD LED 0603 0.60MM HEIGHT G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5991080147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991080147FCT-ND
LED Indication - Discrete 350-5991080147FCT-ND
599 SMD LED 0603 0.60MM HEIGHT G

599 SMD LED 0603 0.60MM HEIGHT G

Buy Now Datasheet
LED Indication - Discrete - 350-5991080147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991080147FDKR-ND
LED Indication - Discrete 350-5991080147FDKR-ND
599 SMD LED 0603 0.60MM HEIGHT G

599 SMD LED 0603 0.60MM HEIGHT G

Buy Now Datasheet
LED Indication - Discrete - 350-5991080147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991080147FTR-ND
LED Indication - Discrete 350-5991080147FTR-ND
599 SMD LED 0603 0.60MM HEIGHT G

599 SMD LED 0603 0.60MM HEIGHT G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5991080147FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3E-SU002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers